STMicroelectronics, Inc. Memory IC and Storage Component M58LW032C90ZA1

Description
IC FLASH 32M PARALLEL 64TBGA Product overview: M58LW032C90ZA1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032C90ZA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32M PARALLEL 64TBGA Product overview: M58LW032C90ZA1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032C90ZA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M58LW032C90ZA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M58LW032C90ZA1
Memory IC and Storage Component 774-M58LW032C90ZA1
IC FLASH 32M PARALLEL 64TBGA Product overview: M58LW032C90ZA1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032C90ZA1 can be used for catalog matching and distributor lookup.

IC FLASH 32M PARALLEL 64TBGA Product overview: M58LW032C90ZA1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M58LW032C90ZA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M58LW032C90ZA1 - 1210837-M58LW032C90ZA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M58LW032C90ZA1
1210837-M58LW032C90ZA1
Memory - Flash - M58LW032C90ZA1 1210837-M58LW032C90ZA1
Manufacturer: STMicroelectronics Win Source Part Number: 1210837-M58LW032C90Z A1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: M58LW032C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 64-TBGA (10x13) Alternative Parts (Cross-Reference): S29GL032A90FAIR42; S29GL032A90FAIR40; S29GL032A90FFIR30; Introduction Date: February 10, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210837-M58LW032C90ZA1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M58LW032C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 64-TBGA (10x13)
Alternative Parts (Cross-Reference): S29GL032A90FAIR42; S29GL032A90FAIR40; S29GL032A90FFIR30;
Introduction Date: February 10, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 64TBGA

IC FLASH 32MBIT PARALLEL 64TBGA

Supplier's Site Datasheet
Memory - M58LW032C90ZA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 90 ns 64-TBGA (10x13)

FLASH - NOR Memory IC 32Mbit Parallel 90 ns 64-TBGA (10x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M58LW032C90ZA1 1210837-M58LW032C90ZA1 M58LW032C90ZA1 M58LW032C90ZA1
Product Name Memory IC and Storage Component Memory - Flash - M58LW032C90ZA1 Memory Memory
Memory Category Flash; NOR, , Non-Volatile, FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers