STMicroelectronics Custom Parts - Custom Parts (J - M) - M54HC273D M54HC273D

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231147-M54HC273D Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Operating Temperature: 125 °C Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231147-M54HC273D Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Operating Temperature: 125 °C Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M54HC273D - 1231147-M54HC273D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M54HC273D
1231147-M54HC273D
Custom Parts - Custom Parts (J - M) - M54HC273D 1231147-M54HC273D
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231147-M54HC273D Polarity: Non-Inverting Number of Elements: 1 Number of Bits: 8 Number of Pins: 20 High Level Output Current: -5.2 mA Low Level Output Current: 5.2 mA Propagation Delay: 240 ns Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Max Operating Temperature: 125 °C Clock Edge Trigger Type: Positive Edge

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231147-M54HC273D
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 240 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1231147-M54HC273D
Product Name Custom Parts - Custom Parts (J - M) - M54HC273D
Unlock Full Specs
to access all available technical data