STMicroelectronics Memory - Memory - Batteries - M4Z32-BR00SH1 M4Z32-BR00SH1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041315-M4Z32-BR00SH1 Packaging: Tube/Rail Mounting: Snap-In Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Family Name: M4Z32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Snaphat Purpose: Back-Up Management Alternative Parts (Cross-Reference): M4Z32-BR00SH1TR; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041315-M4Z32-BR00SH1 Packaging: Tube/Rail Mounting: Snap-In Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Family Name: M4Z32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Snaphat Purpose: Back-Up Management Alternative Parts (Cross-Reference): M4Z32-BR00SH1TR; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Batteries - M4Z32-BR00SH1 - 041315-M4Z32-BR00SH1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Batteries - M4Z32-BR00SH1
041315-M4Z32-BR00SH1
Memory - Memory - Batteries - M4Z32-BR00SH1 041315-M4Z32-BR00SH1
Manufacturer: STMicroelectronics Win Source Part Number: 041315-M4Z32-BR00SH1 Packaging: Tube/Rail Mounting: Snap-In Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Family Name: M4Z32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Snaphat Purpose: Back-Up Management Alternative Parts (Cross-Reference): M4Z32-BR00SH1TR; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco, Philippines, Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 041315-M4Z32-BR00SH1
Packaging: Tube/Rail
Mounting: Snap-In
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium
Family Name: M4Z32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Snaphat
Purpose: Back-Up Management
Alternative Parts (Cross-Reference): M4Z32-BR00SH1TR;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco, Philippines, Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.8V 32.8MHz SOIC Memory IC and Storage Component - 766-M4Z32-BR00SH1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8V 32.8MHz SOIC Memory IC and Storage Component
766-M4Z32-BR00SH1
2.8V 32.8MHz SOIC Memory IC and Storage Component 766-M4Z32-BR00SH1
Lithium-Ion Battery 120mAh, 2.8V, SOIC, 32.8MHz Product overview: M4Z32-BR00SH1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 32.8MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.8V, 32.8MHz, SOIC, Memory IC and Storage Component, Batteries ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 766-M4Z32-BR00SH1 can be used for catalog matching and distributor lookup.

Lithium-Ion Battery 120mAh, 2.8V, SOIC, 32.8MHz Product overview: M4Z32-BR00SH1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 32.8MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.8V, 32.8MHz, SOIC, Memory IC and Storage Component, Batteries ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 766-M4Z32-BR00SH1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Batteries - M4Z32-BR00SH1 - Lingto Electronic Limited
Shenzhen, China
Memory - Batteries
M4Z32-BR00SH1
Memory - Batteries M4Z32-BR00SH1
IC SNAPHAT BATTERY 120MAH 28SOIC

IC SNAPHAT BATTERY 120MAH 28SOIC

Supplier's Site Datasheet
Batteries M4Z32-BR00SH1
IC SNAPHAT BATTERY 120MAH 28SOIC

IC SNAPHAT BATTERY 120MAH 28SOIC

Supplier's Site Datasheet
Batteries - M4Z32-BR00SH1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Batteries
M4Z32-BR00SH1
Batteries M4Z32-BR00SH1
IC SNAPHAT BATTERY 120MAH 28SOIC

IC SNAPHAT BATTERY 120MAH 28SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 041315-M4Z32-BR00SH1 766-M4Z32-BR00SH1 M4Z32-BR00SH1 M4Z32-BR00SH1 M4Z32-BR00SH1
Product Name Memory - Memory - Batteries - M4Z32-BR00SH1 2.8V 32.8MHz SOIC Memory IC and Storage Component Memory - Batteries Batteries Batteries
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details