STMicroelectronics Clock/Timing - Clock/Timing - IC Batteries - M4T28-BR12SH1 M4T28-BR12SH1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 087539-M4T28-BR12SH1 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T28-BR12SH Capacity: 48mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Alternative Parts (Cross-Reference): M4T28-BR12SH113TR ; M4T28-BR12SH1TR; M4T28-BR12SH; M4T28-BR12SH6; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 087539-M4T28-BR12SH1 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T28-BR12SH Capacity: 48mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Alternative Parts (Cross-Reference): M4T28-BR12SH113TR ; M4T28-BR12SH1TR; M4T28-BR12SH; M4T28-BR12SH6; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - IC Batteries - M4T28-BR12SH1 - 087539-M4T28-BR12SH1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - IC Batteries - M4T28-BR12SH1
087539-M4T28-BR12SH1
Clock/Timing - Clock/Timing - IC Batteries - M4T28-BR12SH1 087539-M4T28-BR12SH1
Manufacturer: STMicroelectronics Win Source Part Number: 087539-M4T28-BR12SH1 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T28-BR12SH Capacity: 48mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Alternative Parts (Cross-Reference): M4T28-BR12SH113TR ; M4T28-BR12SH1TR; M4T28-BR12SH; M4T28-BR12SH6; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 087539-M4T28-BR12SH1
Type: Battery and Crystal
Voltage Rating: 2.8V
Frequency: 32.768kHz
Shipping Info: Due to restrictions, only ground shipment is allowed.
Load Capacitance: 12.5pF
Battery Chemistry: Lithium
Family Name: M4T28-BR12SH
Capacity: 48mAh
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Alternative Parts (Cross-Reference): M4T28-BR12SH113TR ; M4T28-BR12SH1TR; M4T28-BR12SH; M4T28-BR12SH6;
Introduction Date: November 26, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 087539-M4T28-BR12SH1
Product Name Clock/Timing - Clock/Timing - IC Batteries - M4T28-BR12SH1
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details