STMicroelectronics, Inc. 64Kb 5V DIP Memory IC and Storage Component M48Z58Y-70PC1

Description
64Kb 8b SRAM, 70ns, 5V, DIP, Parallel Interface Product overview: M48Z58Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb 8b SRAM, 70ns, 5V, DIP, Parallel Interface Product overview: M48Z58Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb 5V DIP Memory IC and Storage Component - 774-M48Z58Y-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 5V DIP Memory IC and Storage Component
774-M48Z58Y-70PC1
64Kb 5V DIP Memory IC and Storage Component 774-M48Z58Y-70PC1
64Kb 8b SRAM, 70ns, 5V, DIP, Parallel Interface Product overview: M48Z58Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70PC1 can be used for catalog matching and distributor lookup.

64Kb 8b SRAM, 70ns, 5V, DIP, Parallel Interface Product overview: M48Z58Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - M48Z58Y-70PC1 - 037538-M48Z58Y-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z58Y-70PC1
037538-M48Z58Y-70PC1
Memory - SRAM - M48Z58Y-70PC1 037538-M48Z58Y-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 037538-M48Z58Y-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: M48Z58Y Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): bq4010YMA-70; BQ4010Y-150; bq4010YMA-150; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037538-M48Z58Y-70PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Family Name: M48Z58Y
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): bq4010YMA-70; BQ4010Y-150; bq4010YMA-150;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-3685-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z58Y-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z58Y-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z58Y-70PC1
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Memory IC - 16484622 - Radwell International
Willingboro, NJ, United States
Memory IC
16484622
Memory IC 16484622
NON-VOLATILE SRAM MODULE, 8KX8, 70NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

NON-VOLATILE SRAM MODULE, 8KX8, 70NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics - 72K7224 - Newark, An Avnet Company
Chicago, IL, United States
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics
72K7224
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics 72K7224
ZEROPOWER SRAM 64K, 48Z58, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

ZEROPOWER SRAM 64K, 48Z58, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Memory - M48Z58Y-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z58Y-70PC1 037538-M48Z58Y-70PC1 497-3685-5-ND M48Z58Y-70PC1 M48Z58Y-70PC1 16484622 72K7224 M48Z58Y-70PC1 M48Z58Y-70PC1
Product Name 64Kb 5V DIP Memory IC and Storage Component Memory - SRAM - M48Z58Y-70PC1 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory IC Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics Memory Memory
Memory Category NVRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip NVRAM; NVSRAM Non-Volatile; SRAM Chip NVSRAM; SRAM Chip SRAM Chip SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - CG7618AA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36000 kbits
View Details
4 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details