STMicroelectronics, Inc. Memory - SRAM - M48Z512AY-70PM1 M48Z512AY-70PM1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207135-M48Z512AY-70P M1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PMDIP Module Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207135-M48Z512AY-70P M1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PMDIP Module Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z512AY-70PM1 - 207135-M48Z512AY-70PM1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z512AY-70PM1
207135-M48Z512AY-70PM1
Memory - SRAM - M48Z512AY-70PM1 207135-M48Z512AY-70PM1
Manufacturer: STMicroelectronics Win Source Part Number: 207135-M48Z512AY-70P M1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PMDIP Module Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM

Manufacturer: STMicroelectronics
Win Source Part Number: 207135-M48Z512AY-70PM1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PMDIP Module
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM

Buy Now Datasheet
4Mb 5V Memory IC and Storage Component - 774-M48Z512AY-70PM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb 5V Memory IC and Storage Component
774-M48Z512AY-70PM1
4Mb 5V Memory IC and Storage Component 774-M48Z512AY-70PM1
4Mb 512Kx8 NVSRAM Module, 70ns, Parallel, 5V, PDIP32 Product overview: M48Z512AY-70PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z512AY-70PM1 can be used for catalog matching and distributor lookup.

4Mb 512Kx8 NVSRAM Module, 70ns, Parallel, 5V, PDIP32 Product overview: M48Z512AY-70PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z512AY-70PM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-2887-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-PMDIP Module

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-PMDIP Module

Buy Now Datasheet
Memory - M48Z512AY-70PM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 70 ns 32-PMDIP Module

NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 70 ns 32-PMDIP Module

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z512AY-70PM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z512AY-70PM1
Integrated Circuits (ICs) - Memory - Memory M48Z512AY-70PM1
IC NVSRAM 4MBIT PARALLEL 32PMDIP

IC NVSRAM 4MBIT PARALLEL 32PMDIP

Supplier's Site
IC NVSRAM 4MBIT PARALLEL 32PMDIP

IC NVSRAM 4MBIT PARALLEL 32PMDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 207135-M48Z512AY-70PM1 774-M48Z512AY-70PM1 497-2887-5-ND M48Z512AY-70PM1 M48Z512AY-70PM1 M48Z512AY-70PM1
Product Name Memory - SRAM - M48Z512AY-70PM1 4Mb 5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category NVSRAM; SRAM Chip NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip NVRAM; NVSRAM NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 32-PMDIP Module DIP; "32-DIP Module (0.600"", 15.24mm)" DIP; 32-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - CY14B101K-SP25XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1000 kbits
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details