STMicroelectronics, Inc. Memory - SRAM - M48Z512AV-85PM1 M48Z512AV-85PM1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210646-M48Z512AV-85 PM1 Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 85ns Categories: Integrated Circuits Supplier Device Package: 32-PMDIP Module Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 32-DIP Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M48Z Manufacturer Pack Quantity: 72 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210646-M48Z512AV-85 PM1 Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 85ns Categories: Integrated Circuits Supplier Device Package: 32-PMDIP Module Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 32-DIP Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M48Z Manufacturer Pack Quantity: 72 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z512AV-85PM1 - 1210646-M48Z512AV-85PM1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z512AV-85PM1
1210646-M48Z512AV-85PM1
Memory - SRAM - M48Z512AV-85PM1 1210646-M48Z512AV-85PM1
Manufacturer: STMicroelectronics Win Source Part Number: 1210646-M48Z512AV-85 PM1 Packaging: Tube Mounting Style: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 85ns Categories: Integrated Circuits Supplier Device Package: 32-PMDIP Module Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 32-DIP Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M48Z Manufacturer Pack Quantity: 72 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210646-M48Z512AV-85PM1
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 85ns
Categories: Integrated Circuits
Supplier Device Package: 32-PMDIP Module
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 32-DIP Module
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: M48Z
Manufacturer Pack Quantity: 72
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - 497-8550-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 85ns 32-PMDIP Module

NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 85ns 32-PMDIP Module

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M48Z512AV-85PM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M48Z512AV-85PM1
DIP Memory IC and Storage Component 774-M48Z512AV-85PM1
512KX8 NON-VOLATILE SRAM MODULE, 85ns, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48Z512AV-85PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z512AV-85PM1 can be used for catalog matching and distributor lookup.

512KX8 NON-VOLATILE SRAM MODULE, 85ns, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48Z512AV-85PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z512AV-85PM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC NVSRAM 4MBIT PARALLEL 32PMDIP

IC NVSRAM 4MBIT PARALLEL 32PMDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z512AV-85PM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z512AV-85PM1
Integrated Circuits (ICs) - Memory - Memory M48Z512AV-85PM1
IC NVSRAM 4MBIT PARALLEL 32PMDIP

IC NVSRAM 4MBIT PARALLEL 32PMDIP

Supplier's Site
Memory - M48Z512AV-85PM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 85 ns 32-PMDIP Module

NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 85 ns 32-PMDIP Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210646-M48Z512AV-85PM1 497-8550-5-ND 774-M48Z512AV-85PM1 M48Z512AV-85PM1 M48Z512AV-85PM1 M48Z512AV-85PM1
Product Name Memory - SRAM - M48Z512AV-85PM1 Memory DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVRAM; NVSRAM NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 85 ns 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY15B128Q-SXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details