512KX8 NON-VOLATILE SRAM MODULE, 70ns, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48Z512A-70PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z512A-70PM1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1210645-M48Z512A-70P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-DIP Module (0.600", 15.24mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.75 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M48Z512A
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-PMDIP Module
Alternative Parts (Cross-Reference): bq4015MA-85; bq4015YMA-70; BQ4015LYMA-70;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-PMDIP Module
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 70 ns 32-PMDIP Module
IC NVSRAM 4MBIT PARALLEL 32PMDIP
IC NVSRAM 4MBIT PARALLEL 32PMDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M48Z512A-70PM1 | 1210645-M48Z512A-70PM1 | 497-2886-5-ND | M48Z512A-70PM1 | M48Z512A-70PM1 | M48Z512A-70PM1 |
| Product Name | DIP Memory IC and Storage Component | Memory - SRAM - M48Z512A-70PM1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | Non-Volatile | NVRAM; NVSRAM | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Address Bus Width | 8 bits |