STMicroelectronics, Inc. Memory - SRAM - M48Z35Y-70PC1 M48Z35Y-70PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037216-M48Z35Y-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037216-M48Z35Y-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z35Y-70PC1 - 037216-M48Z35Y-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z35Y-70PC1
037216-M48Z35Y-70PC1
Memory - SRAM - M48Z35Y-70PC1 037216-M48Z35Y-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 037216-M48Z35Y-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 037216-M48Z35Y-70PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Memory - 497-2885-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
256Kb 5V DIP Memory IC and Storage Component - 774-M48Z35Y-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb 5V DIP Memory IC and Storage Component
774-M48Z35Y-70PC1
256Kb 5V DIP Memory IC and Storage Component 774-M48Z35Y-70PC1
256Kb NVRAM NVSRAM 70ns 8b Parallel 5V DIP Product overview: M48Z35Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35Y-70PC1 can be used for catalog matching and distributor lookup.

256Kb NVRAM NVSRAM 70ns 8b Parallel 5V DIP Product overview: M48Z35Y-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35Y-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70 - 70013655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70
70013655
Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70 70013655
Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70

Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70

Supplier's Site
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site Datasheet
Nvram, 10 Yr Battery 256K, 48Z35; Memory Type Stmicroelectronics - 72K7222 - Newark, An Avnet Company
Chicago, IL, United States
Nvram, 10 Yr Battery 256K, 48Z35; Memory Type Stmicroelectronics
72K7222
Nvram, 10 Yr Battery 256K, 48Z35; Memory Type Stmicroelectronics 72K7222
NVRAM, 10 YR BATTERY 256K, 48Z35; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

NVRAM, 10 YR BATTERY 256K, 48Z35; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z35Y-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z35Y-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z35Y-70PC1
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site Datasheet
Memory - M48Z35Y-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Memory IC - 15724259 - Radwell International
Willingboro, NJ, United States
Memory IC
15724259
Memory IC 15724259
NVRAM, 10 YR BATTERY 256K, MEMORY TYPE: SRAM, MEMORY SIZE: 256KBIT, NVRAM MEMORY CONFIGURATION: 32K X 8BIT, IC INTERFACE TYPE: PARALLEL, ACCESS TIME: 70NS, MEMORY CASE STYLE: DIP, NO. OF PINS: 28PINS, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NVRAM, 10 YR BATTERY 256K, MEMORY TYPE: SRAM, MEMORY SIZE: 256KBIT, NVRAM MEMORY CONFIGURATION: 32K X 8BIT, IC INTERFACE TYPE: PARALLEL, ACCESS TIME: 70NS, MEMORY CASE STYLE: DIP, NO. OF PINS: 28PINS, SUPPLY VOLTAGE MIN: 4.5V, SUPPLY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037216-M48Z35Y-70PC1 497-2885-5-ND 774-M48Z35Y-70PC1 70013655 M48Z35Y-70PC1 72K7222 M48Z35Y-70PC1 M48Z35Y-70PC1 M48Z35Y-70PC1 15724259
Product Name Memory - SRAM - M48Z35Y-70PC1 Memory 256Kb 5V DIP Memory IC and Storage Component Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70 Memory Nvram, 10 Yr Battery 256K, 48Z35; Memory Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory IC
Memory Category NVSRAM; SRAM Chip NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVRAM Non-Volatile; SRAM Chip NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to ? C (32 to ? F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PCDIP, CAPHAT DIP; "28-DIP Module (0.600"", 15.24mm)" PCDIP28 DIP; 28-DIP Module (0.600", 15.24mm) DIP DIP; 28-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V016SA20BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details