STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M48Z35Y-70MH1F

Description
Win Source Part Number: 971350-M48Z35Y-70MH1 F Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 936 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Supplier Device Package: 28-SOH Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: 497-M48Z35Y-70MH1FCT ,497-4728-2,M48Z35Y7 0MH1F,497-4728-1,497 -M48Z35Y-70MH1FTR,49 7-4728-2-ND,497-M48Z 35Y-70MH1FDKR,497-47 28-1-ND Base Product Number: M48Z35
Request a Quote Datasheet
Description
Win Source Part Number: 971350-M48Z35Y-70MH1 F Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 936 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Supplier Device Package: 28-SOH Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: 497-M48Z35Y-70MH1FCT ,497-4728-2,M48Z35Y7 0MH1F,497-4728-1,497 -M48Z35Y-70MH1FTR,49 7-4728-2-ND,497-M48Z 35Y-70MH1FDKR,497-47 28-1-ND Base Product Number: M48Z35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 971350-M48Z35Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971350-M48Z35Y-70MH1F
Integrated Circuits (ICs) - Memory 971350-M48Z35Y-70MH1F
Win Source Part Number: 971350-M48Z35Y-70MH1 F Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 936 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Supplier Device Package: 28-SOH Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: 497-M48Z35Y-70MH1FCT ,497-4728-2,M48Z35Y7 0MH1F,497-4728-1,497 -M48Z35Y-70MH1FTR,49 7-4728-2-ND,497-M48Z 35Y-70MH1FDKR,497-47 28-1-ND Base Product Number: M48Z35

Win Source Part Number: 971350-M48Z35Y-70MH1F
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 936
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package: 28-SOH
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: STMicroelectronics
Other Names: 497-M48Z35Y-70MH1FCT,497-4728-2,M48Z35Y70MH1F,497-4728-1,497-M48Z35Y-70MH1FTR,497-4728-2-ND,497-M48Z35Y-70MH1FDKR,497-4728-1-ND
Base Product Number: M48Z35

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M48Z35Y-70MH1F
Memory IC and Storage Component 774-M48Z35Y-70MH1F
256 Kbit (32 Kbit x 8) ZEROPOWER® SRAM Product overview: M48Z35Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35Y-70MH1F can be used for catalog matching and distributor lookup.

256 Kbit (32 Kbit x 8) ZEROPOWER® SRAM Product overview: M48Z35Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-M48Z35Y-70MH1FDKR-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - 497-M48Z35Y-70MH1FTR-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - 497-M48Z35Y-70MH1FCT-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
IC NVSRAM 256KBIT PARALLEL 28SOH

IC NVSRAM 256KBIT PARALLEL 28SOH

Supplier's Site Datasheet
Nvram, Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics - 47AK6684 - Newark, An Avnet Company
Chicago, IL, United States
Nvram, Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics
47AK6684
Nvram, Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics 47AK6684
NVRAM, SRAM, 256KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

NVRAM, SRAM, 256KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
IC NVSRAM 256KBIT PARALLEL 28SOH

IC NVSRAM 256KBIT PARALLEL 28SOH

Supplier's Site Datasheet
Memory - M48Z35Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-SOH

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z35Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z35Y-70MH1F
Integrated Circuits (ICs) - Memory - Memory M48Z35Y-70MH1F
IC NVSRAM 256KBIT PARALLEL 28SOH

IC NVSRAM 256KBIT PARALLEL 28SOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 971350-M48Z35Y-70MH1F 774-M48Z35Y-70MH1F 497-M48Z35Y-70MH1FDKR-ND M48Z35Y-70MH1F 47AK6684 M48Z35Y-70MH1F M48Z35Y-70MH1F M48Z35Y-70MH1F
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Nvram, Sram, 256Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip NVRAM; NVSRAM; SRAM Chip NVRAM; NVSRAM NVSRAM; SRAM Chip NVRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details