256Kb 32Kx8 NVSRAM, 70ns, 5V, SOIC Product overview: M48Z35Y-70MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35Y-70MH1E can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOH
IC NVSRAM 256KBIT PARALLEL 28SOH
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-SOH
IC NVSRAM 256KBIT PARALLEL 28SOH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M48Z35Y-70MH1E | 497-2883-5-ND | M48Z35Y-70MH1E | M48Z35Y-70MH1E | M48Z35Y-70MH1E |
| Product Name | 256Kb 5V SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |
| Address Bus Width | 8 bits |