32KX8 NON-VOLATILE SRAM MODULE, 100ns, PDIP28, PLASTIC, DIP-28 Product overview: M48Z35AV-10PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35AV-10PC1 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100ns 28-PCDIP, CAPHAT®
Manufacturer: STMicroelectronics
Win Source Part Number: 1210643-M48Z35AV-10P
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Supplier Device Package: 28-PCDIP, CAPHAT
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP Module
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: M48Z
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC NVSRAM 256KBIT PAR 28PCDIP
IC NVSRAM 256KBIT PAR 28PCDIP
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 100 ns 28-PCDIP, CAPHAT®
IC NVSRAM 256KBIT PAR 28PCDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M48Z35AV-10PC1 | 497-2882-5-ND | 1210643-M48Z35AV-10PC1 | M48Z35AV-10PC1 | M48Z35AV-10PC1 | M48Z35AV-10PC1 | M48Z35AV-10PC1 |
| Product Name | DIP Memory IC and Storage Component | Memory | Memory - SRAM - M48Z35AV-10PC1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Words | 32768 k | ||||||
| Pins | 28 |