STMicroelectronics, Inc. 256Kb 5V DIP Memory IC and Storage Component M48Z35-70PC1

Description
NVRAM 256Kb 8b Parallel 70ns 5V 28-Pin DIP NVSRAM Product overview: M48Z35-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NVRAM 256Kb 8b Parallel 70ns 5V 28-Pin DIP NVSRAM Product overview: M48Z35-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb 5V DIP Memory IC and Storage Component - 774-M48Z35-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb 5V DIP Memory IC and Storage Component
774-M48Z35-70PC1
256Kb 5V DIP Memory IC and Storage Component 774-M48Z35-70PC1
NVRAM 256Kb 8b Parallel 70ns 5V 28-Pin DIP NVSRAM Product overview: M48Z35-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35-70PC1 can be used for catalog matching and distributor lookup.

NVRAM 256Kb 8b Parallel 70ns 5V 28-Pin DIP NVSRAM Product overview: M48Z35-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - M48Z35-70PC1 - 1065202-M48Z35-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z35-70PC1
1065202-M48Z35-70PC1
Memory - SRAM - M48Z35-70PC1 1065202-M48Z35-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1065202-M48Z35-70PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Alternative Parts (Cross-Reference): BQ4011MA-100; M48Z35-70PC6 ; M48Z35-70PC1TR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1065202-M48Z35-70PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): BQ4011MA-100; M48Z35-70PC6 ; M48Z35-70PC1TR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NVRAM - 8111114 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
8111114
NVRAM 8111114
STMicroelectronics, M48Z35-70PC1

STMicroelectronics, M48Z35-70PC1

Supplier's Site
NVRAM - 1687906 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1687906
NVRAM 1687906
STMicroelectronics, M48Z35-70PC1

STMicroelectronics, M48Z35-70PC1

Supplier's Site
Memory - 497-2879-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z35-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z35-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z35-70PC1
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site Datasheet
IC NVSRAM 256KBIT PAR 28PCDIP

IC NVSRAM 256KBIT PAR 28PCDIP

Supplier's Site Datasheet
Memory - M48Z35-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Ic, Sram Zeropower 256K; Memory Type Stmicroelectronics - 58M9677 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram Zeropower 256K; Memory Type Stmicroelectronics
58M9677
Ic, Sram Zeropower 256K; Memory Type Stmicroelectronics 58M9677
IC, SRAM ZEROPOWER 256K; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

IC, SRAM ZEROPOWER 256K; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z35-70PC1 1065202-M48Z35-70PC1 8111114 497-2879-5-ND M48Z35-70PC1 M48Z35-70PC1 M48Z35-70PC1 M48Z35-70PC1 58M9677
Product Name 256Kb 5V DIP Memory IC and Storage Component Memory - SRAM - M48Z35-70PC1 NVRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Ic, Sram Zeropower 256K; Memory Type Stmicroelectronics
Memory Category NVRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip NVRAM NVRAM; NVSRAM Non-Volatile; SRAM Chip NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip SRAM Chip
Access Time 70 ns 70 ns 5 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 448-CY14B108M-ZSP25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers