STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M48Z32V-35MT1E

Description
Win Source Part Number: 1073986-M48Z32V-35MT 1E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 28 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M48Z32V-35MT1EM48Z32 V35MT1E; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: -497-2878-5,M48Z32V- 35MT1,497-2878-5 Base Product Number: M48Z32 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1073986-M48Z32V-35MT 1E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 28 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M48Z32V-35MT1EM48Z32 V35MT1E; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: -497-2878-5,M48Z32V- 35MT1,497-2878-5 Base Product Number: M48Z32 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1073986-M48Z32V-35MT1E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1073986-M48Z32V-35MT1E
Integrated Circuits (ICs) - Memory 1073986-M48Z32V-35MT1E
Win Source Part Number: 1073986-M48Z32V-35MT 1E Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 28 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) Supplier Device Package: 44-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M48Z32V-35MT1EM48Z32 V35MT1E; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: STMicroelectronics Other Names: -497-2878-5,M48Z32V- 35MT1,497-2878-5 Base Product Number: M48Z32 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1073986-M48Z32V-35MT1E
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 28
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-BSOP (0.337", 8.56mm Width)
Supplier Device Package: 44-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): M48Z32V-35MT1EM48Z32V35MT1E;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: STMicroelectronics
Other Names: -497-2878-5,M48Z32V-35MT1,497-2878-5
Base Product Number: M48Z32
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-M48Z32V-35MT1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M48Z32V-35MT1E
Memory IC and Storage Component 774-M48Z32V-35MT1E
IC NVSRAM 256K PARALLEL 44SO Product overview: M48Z32V-35MT1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z32V-35MT1E can be used for catalog matching and distributor lookup.

IC NVSRAM 256K PARALLEL 44SO Product overview: M48Z32V-35MT1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z32V-35MT1E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M48Z32V-35MT1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 44-SO

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 44-SO

Buy Now Datasheet
IC NVSRAM 256KBIT PARALLEL 44SO

IC NVSRAM 256KBIT PARALLEL 44SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1073986-M48Z32V-35MT1E 774-M48Z32V-35MT1E M48Z32V-35MT1E M48Z32V-35MT1E
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip
Access Time 35 ns 35 ns 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 7164L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details