128KX8 NON-VOLATILE SRAM MODULE, 85ns, PDIP32, PLASTIC, MODULE, DIP-32 Product overview: M48Z129V-85PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z129V-85PM1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 207134-M48Z129V-85PM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 1Mb (128K x 8)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PMDIP Module
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: NVSRAM
Alternative Parts (Cross-Reference): CY14B101LA-SZ25XI; bq4013MA-70N; DS1345ABP-70; M48Z129V-85PM1;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 85ns 32-PMDIP Module
NVSRAM, 1MBIT, 85NS, DIP-32; Memory Type:SRAM; Memory Size:1Mbit; NVRAM Memory Configuration:128K x 8bit; IC Interface Type:-; Access Time:85ns; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:3V; Product Range:-; MSL:-RoHS Compliant: Yes
IC NVSRAM 1MBIT PARALLEL 32PMDIP
IC NVSRAM 1MBIT PARALLEL 32PMDIP
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 85 ns 32-PMDIP Module
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M48Z129V-85PM1 | 207134-M48Z129V-85PM1 | 497-2876-5-ND | 93K7378 | M48Z129V-85PM1 | M48Z129V-85PM1 | M48Z129V-85PM1 |
| Product Name | DIP Memory IC and Storage Component | Memory - SRAM - M48Z129V-85PM1 | Memory | Nvsram, 1Mbit, 85Ns, Dip-32; Memory Type Stmicroelectronics | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | NVRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | NVRAM; NVSRAM | SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 85 ns | 85 ns | 85 ns | 85 ns | 85 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Address Bus Width | 8 bits |