NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 70ns 32-PMDIP Module
1Mb NVSRAM 128Kx8 70ns Parallel DIP-32 Product overview: M48Z128Y-70PM1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z128Y-70PM1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1210637-M48Z128Y-70P
Packaging: Tube
Mounting Style: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 32-PMDIP Module
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-DIP Module
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: M48Z
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC NVSRAM 1MBIT PARALLEL 32PMDIP
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 70 ns 32-PMDIP Module
IC NVSRAM 1MBIT PARALLEL 32PMDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-2874-5-ND | 774-M48Z128Y-70PM1 | 1210637-M48Z128Y-70PM1 | M48Z128Y-70PM1 | M48Z128Y-70PM1 | M48Z128Y-70PM1 |
| Product Name | Memory | 1Mb DIP Memory IC and Storage Component | Memory - SRAM - M48Z128Y-70PM1 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | DIP; "32-DIP Module (0.600"", 15.24mm)" | DIP | DIP | DIP; 32-DIP Module (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |