STMicroelectronics, Inc. Memory - SRAM - M48Z12-70PC1 M48Z12-70PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210636-M48Z12-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 70ns Family Name: M48Z12 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 24-PCDIP, CAPHAT Alternative Parts (Cross-Reference): DS1220AD-100IND; DS1220AD-200-IND; DS1220AD-200-IND+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210636-M48Z12-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 70ns Family Name: M48Z12 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 24-PCDIP, CAPHAT Alternative Parts (Cross-Reference): DS1220AD-100IND; DS1220AD-200-IND; DS1220AD-200-IND+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z12-70PC1 - 1210636-M48Z12-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z12-70PC1
1210636-M48Z12-70PC1
Memory - SRAM - M48Z12-70PC1 1210636-M48Z12-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210636-M48Z12-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 70ns Family Name: M48Z12 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 24-PCDIP, CAPHAT Alternative Parts (Cross-Reference): DS1220AD-100IND; DS1220AD-200-IND; DS1220AD-200-IND+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210636-M48Z12-70PC1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP Module (0.600", 15.24mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 70ns
Family Name: M48Z12
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 24-PCDIP, CAPHAT
Alternative Parts (Cross-Reference): DS1220AD-100IND; DS1220AD-200-IND; DS1220AD-200-IND+;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 16Kb 5V Memory IC and Storage Component - 774-M48Z12-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 16Kb 5V Memory IC and Storage Component
774-M48Z12-70PC1
Through-Hole 16Kb 5V Memory IC and Storage Component 774-M48Z12-70PC1
16Kb NVSRAM 8b Parallel 70ns 5V Through Hole IC Product overview: M48Z12-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 16Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-70PC1 can be used for catalog matching and distributor lookup.

16Kb NVSRAM 8b Parallel 70ns 5V Through Hole IC Product overview: M48Z12-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 16Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-2872-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 70ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 70ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
Nv Sram, Bytewide, 16Kbit, Dip-24; Memory Size Stmicroelectronics - 45AC7420 - Newark, An Avnet Company
Chicago, IL, United States
Nv Sram, Bytewide, 16Kbit, Dip-24; Memory Size Stmicroelectronics
45AC7420
Nv Sram, Bytewide, 16Kbit, Dip-24; Memory Size Stmicroelectronics 45AC7420
NV SRAM, BYTEWIDE, 16KBIT, DIP-24; Memory Size:16Kbit; Memory Organisation:2K x 8bit; Read Access Time:70ns; Write Access Time:70ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:DIP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

NV SRAM, BYTEWIDE, 16KBIT, DIP-24; Memory Size:16Kbit; Memory Organisation:2K x 8bit; Read Access Time:70ns; Write Access Time:70ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Memory Case Style:DIP; No. of Pins:24Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M48Z12-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 70 ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 70 ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z12-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z12-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z12-70PC1
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210636-M48Z12-70PC1 774-M48Z12-70PC1 497-2872-5-ND 45AC7420 M48Z12-70PC1 M48Z12-70PC1 M48Z12-70PC1 M48Z12-70PC1
Product Name Memory - SRAM - M48Z12-70PC1 Through-Hole 16Kb 5V Memory IC and Storage Component Memory Nv Sram, Bytewide, 16Kbit, Dip-24; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Non-Volatile NVRAM; NVSRAM; SRAM Chip NVRAM; NVSRAM SRAM Chip NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP DIP; "24-DIP Module (0.600"", 15.24mm)" DIP DIP; 24-DIP Module (0.600\", 15.24mm) DIP; 24-DIP Module (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers