STMicroelectronics, Inc. 16Kb 5V DIP Memory IC and Storage Component M48Z12-150PC1

Description
16Kb NVSRAM 5V Parallel 150ns DIP IC Product overview: M48Z12-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16Kb NVSRAM 5V Parallel 150ns DIP IC Product overview: M48Z12-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-150PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb 5V DIP Memory IC and Storage Component - 774-M48Z12-150PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Kb 5V DIP Memory IC and Storage Component
774-M48Z12-150PC1
16Kb 5V DIP Memory IC and Storage Component 774-M48Z12-150PC1
16Kb NVSRAM 5V Parallel 150ns DIP IC Product overview: M48Z12-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-150PC1 can be used for catalog matching and distributor lookup.

16Kb NVSRAM 5V Parallel 150ns DIP IC Product overview: M48Z12-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z12-150PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-2870-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 150ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 150ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
Memory - SRAM - M48Z12-150PC1 - 207133-M48Z12-150PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z12-150PC1
207133-M48Z12-150PC1
Memory - SRAM - M48Z12-150PC1 207133-M48Z12-150PC1
Manufacturer: STMicroelectronics Win Source Part Number: 207133-M48Z12-150PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 207133-M48Z12-150PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NVRAM - 8111054 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
8111054
NVRAM 8111054
STMicroelectronics, M48Z12-150PC1

STMicroelectronics, M48Z12-150PC1

Supplier's Site
NVRAM - 1687902 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1687902
NVRAM 1687902
STMicroelectronics, M48Z12-150PC1

STMicroelectronics, M48Z12-150PC1

Supplier's Site
Memory - M48Z12-150PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 150 ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 150 ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z12-150PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z12-150PC1
Integrated Circuits (ICs) - Memory - Memory M48Z12-150PC1
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
Ic, Sram, 16Kb, 5V; Memory Type Stmicroelectronics - 33R0876 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, 16Kb, 5V; Memory Type Stmicroelectronics
33R0876
Ic, Sram, 16Kb, 5V; Memory Type Stmicroelectronics 33R0876
IC, SRAM, 16KB, 5V; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:150ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

IC, SRAM, 16KB, 5V; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:150ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z12-150PC1 497-2870-5-ND 207133-M48Z12-150PC1 8111054 M48Z12-150PC1 M48Z12-150PC1 M48Z12-150PC1 M48Z12-150PC1 33R0876
Product Name 16Kb 5V DIP Memory IC and Storage Component Memory Memory - SRAM - M48Z12-150PC1 NVRAM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Ic, Sram, 16Kb, 5V; Memory Type Stmicroelectronics
Memory Category NVRAM; NVSRAM; SRAM Chip NVRAM; NVSRAM NVSRAM; SRAM Chip NVRAM NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip SRAM Chip
Access Time 150 ns 150 ns 5 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29705/BXA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14B108K-ZS45XIT - CY14B108K-ZS45XIT - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details