STMicroelectronics Memory - M48Z09-100PC1 M48Z09-100PC1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232380-M48Z09-100PC 1 Memory Size: 8 kB Interface: Parallel Access Time: 100 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M48Z09100PC1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232380-M48Z09-100PC 1 Memory Size: 8 kB Interface: Parallel Access Time: 100 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M48Z09100PC1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M48Z09-100PC1 - 1232380-M48Z09-100PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M48Z09-100PC1
1232380-M48Z09-100PC1
Memory - M48Z09-100PC1 1232380-M48Z09-100PC1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232380-M48Z09-100PC 1 Memory Size: 8 kB Interface: Parallel Access Time: 100 ns Number of Pins: 28 Categories: Memory Alternative Parts (Cross-Reference): M48Z09100PC1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232380-M48Z09-100PC1
Memory Size: 8 kB
Interface: Parallel
Access Time: 100 ns
Number of Pins: 28
Categories: Memory
Alternative Parts (Cross-Reference): M48Z09100PC1;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-M48Z09-100PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M48Z09-100PC1
Memory IC and Storage Component 2020-M48Z09-100PC1
Non-Volatile SRAM Module, 8KX8, 100ns, CMOS, PDIP28 Product overview: M48Z09-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M48Z09-100PC1 can be used for catalog matching and distributor lookup.

Non-Volatile SRAM Module, 8KX8, 100ns, CMOS, PDIP28 Product overview: M48Z09-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M48Z09-100PC1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1232380-M48Z09-100PC1 2020-M48Z09-100PC1
Product Name Memory - M48Z09-100PC1 Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details