1 TIMER(S), REAL TIME CLOCK, PDIP24, 0.600 INCH, PLASTIC, DIP24 Product overview: M48T86PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T86PC1 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP Module (0.600"", 15.24mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1210630-M48T86PC1
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, NVSRAM, Square Wave Output
Package: 24-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 114B
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: M48T86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PCDIP, CAPHAT
Current - Timekeeping (Maximum): 15mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): M48T86MH1E; M48T86MH1F; M48T86MH1;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP Module (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 24-DIP
IC RTC CLK/CALENDAR PAR 24-DIP
IC RTC CLK/CALENDAR PAR 24-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M48T86PC1 | 497-2864-5-ND | 1210630-M48T86PC1 | M48T86PC1 | M48T86PC1 | M48T86PC1 | M48T86PC1 |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M48T86PC1 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Rail/Tube | Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" | DIP | DIP; 24-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | DIP; Through Hole | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |