Manufacturer: STMicroelectronics
Win Source Part Number: 020944-M48T86MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 114B
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 15mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M48T86PC1; M48T86MH1E; M48T86MH1F; M48T86MH1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.330 INCH, ROHS COMPLIANT, PLASTIC, SOH-28 Product overview: M48T86MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T86MH1F can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 28-SOIC
IC RTC CLK/CALENDAR PAR 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR PAR 28SOH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 020944-M48T86MH1F | 497-4725-2-ND | 690-M48T86MH1F | M48T86MH1F | M48T86MH1F | M48T86MH1F | M48T86MH1F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T86MH1F | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 28-SOH | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | Surface Mount; Surface Mount | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |