STMicroelectronics 3.3V Clock and Timing IC M48T59Y-70PC1D

Description
5.0 OR 3.3V, 64 KBIT (8 KBIT X8) TIMEKEEPER SRAM Product overview: M48T59Y-70PC1D from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70PC1D can be used for catalog matching and distributor lookup.
Request a Quote
Description
5.0 OR 3.3V, 64 KBIT (8 KBIT X8) TIMEKEEPER SRAM Product overview: M48T59Y-70PC1D from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70PC1D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Clock and Timing IC - 690-M48T59Y-70PC1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Clock and Timing IC
690-M48T59Y-70PC1D
3.3V Clock and Timing IC 690-M48T59Y-70PC1D
5.0 OR 3.3V, 64 KBIT (8 KBIT X8) TIMEKEEPER SRAM Product overview: M48T59Y-70PC1D from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70PC1D can be used for catalog matching and distributor lookup.

5.0 OR 3.3V, 64 KBIT (8 KBIT X8) TIMEKEEPER SRAM Product overview: M48T59Y-70PC1D from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70PC1D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 690-M48T59Y-70PC1D
Product Name 3.3V Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 171-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - 1008783-74HCT4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers
Programmable Timers and Oscillators - LM556CN-ND - DigiKey
Specs
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Supply Voltage 4.5 to 16 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers