Manufacturer: STMicroelectronics
Win Source Part Number: 037322-M48T59Y-70PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Family Name: M48T59
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS1553-70; DS1553-70+; DS1643;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Security, Communications & Networking
0 TIMER(S), REAL TIME CLOCK, PDIP28, 0.600 INCH, CAPHAT, PLASTIC, DIP-28 Product overview: M48T59Y-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70PC1 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
IC RTC CLK/CALENDAR PAR 28DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 037322-M48T59Y-70PC1 | 690-M48T59Y-70PC1 | 497-2862-5-ND | M48T59Y-70PC1 | M48T59Y-70PC1 | M48T59Y-70PC1 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70PC1 | DIP Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DIP; 28-PCDIP, CAPHAT | Rail/Tube | Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" | DIP; 28-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |