STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70MH1F M48T59Y-70MH1F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924885-M48T59Y-70MH1 F Series: Timekeeper® Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Package: Reel - TR Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Family Name: M48T59 Categories: Integrated Circuits (ICs) Case / Package: 28-SOH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 936 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T59Y70MH1F, 497-4723-1, 497-4723-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924885-M48T59Y-70MH1 F Series: Timekeeper® Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Package: Reel - TR Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Family Name: M48T59 Categories: Integrated Circuits (ICs) Case / Package: 28-SOH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 936 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T59Y70MH1F, 497-4723-1, 497-4723-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70MH1F - 924885-M48T59Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70MH1F
924885-M48T59Y-70MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70MH1F 924885-M48T59Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 924885-M48T59Y-70MH1 F Series: Timekeeper® Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Package: Reel - TR Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Family Name: M48T59 Categories: Integrated Circuits (ICs) Case / Package: 28-SOH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 936 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M48T59Y70MH1F, 497-4723-1, 497-4723-2

Manufacturer: STMicroelectronics
Win Source Part Number: 924885-M48T59Y-70MH1F
Series: Timekeeper®
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Package: Reel - TR
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M48T59
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 936
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M48T59Y70MH1F, 497-4723-1, 497-4723-2

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M48T59Y-70MH1F
Clock and Timing IC 690-M48T59Y-70MH1F
0 TIMER(S), REAL TIME CLOCK, PDSO28, 0.330 INCH, LEAD FREE, PLASTIC, SOH-28 Product overview: M48T59Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70MH1F can be used for catalog matching and distributor lookup.

0 TIMER(S), REAL TIME CLOCK, PDSO28, 0.330 INCH, LEAD FREE, PLASTIC, SOH-28 Product overview: M48T59Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T59Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 497-4723-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4723-2-ND
Real Time Clocks 497-4723-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - M48T59Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T59Y-70MH1F
Real Time Clocks M48T59Y-70MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Real Time Clocks - M48T59Y-70MH1F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T59Y-70MH1F
Real Time Clocks M48T59Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T59Y-70MH1F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T59Y-70MH1F
Clock/Timing - Real Time Clocks M48T59Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T59Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T59Y-70MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T59Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 924885-M48T59Y-70MH1F 690-M48T59Y-70MH1F 497-4723-2-ND M48T59Y-70MH1F M48T59Y-70MH1F M48T59Y-70MH1F M48T59Y-70MH1F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T59Y-70MH1F Clock and Timing IC Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 28-SOH Tape and Reel Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Frequency 70000 MHz
Unlock Full Specs
to access all available technical data