STMicroelectronics, Inc. Real Time Clocks M48T58Y-70PC1

Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-2859-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2859-5-ND
Real Time Clocks 497-2859-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70PC1 - 1210625-M48T58Y-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70PC1
1210625-M48T58Y-70PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70PC1 1210625-M48T58Y-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210625-M48T58Y-70PC 1 Series: Timekeeper Packaging: Tube Type: Clock/Calendar Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Leap Year Package: 28-DIP Module (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Parallel Date Format: YY-MM-DD-dd Family Name: M48T58 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-PCDIP, CAPHAT Current - Timekeeping (Maximum): 3mA @ 4.5V ~ 5.5V Alternative Parts (Cross-Reference): DS1643-70+; DS1643; DS1543-70+; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 1210625-M48T58Y-70PC1
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year
Package: 28-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Family Name: M48T58
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-PCDIP, CAPHAT
Current - Timekeeping (Maximum): 3mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DS1643-70+; DS1643; DS1543-70+;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking

Buy Now Datasheet
Real Time Clocks - 6865030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
6865030P
Real Time Clocks 6865030P
Real Time Clock 64Kbit TIMEKEEPER SRAM

Real Time Clock 64Kbit TIMEKEEPER SRAM

Supplier's Site
Real Time Clocks - 9208991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
9208991
Real Time Clocks 9208991
Real Time Clock 64Kbit TIMEKEEPER SRAM

Real Time Clock 64Kbit TIMEKEEPER SRAM

Supplier's Site
Real Time Clocks - 6865030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
6865030
Real Time Clocks 6865030
Real Time Clock 64Kbit TIMEKEEPER SRAM

Real Time Clock 64Kbit TIMEKEEPER SRAM

Supplier's Site
Singapore, Singapore
8KB 5V Clock and Timing IC
690-M48T58Y-70PC1
8KB 5V Clock and Timing IC 690-M48T58Y-70PC1
RTC IC, Parallel, 8KB, 70ns, 5V, PDIP Product overview: M48T58Y-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KB, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KB, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70PC1 can be used for catalog matching and distributor lookup.

RTC IC, Parallel, 8KB, 70ns, 5V, PDIP Product overview: M48T58Y-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KB, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KB, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M48T58Y-70PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T58Y-70PC1
Real Time Clocks M48T58Y-70PC1
IC RTC CLK/CALENDAR PAR 28-DIP

IC RTC CLK/CALENDAR PAR 28-DIP

Supplier's Site Datasheet
Real Time Clocks - M48T58Y-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T58Y-70PC1
Real Time Clocks M48T58Y-70PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T58Y-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T58Y-70PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T58Y-70PC1
IC RTC CLK/CALENDAR PAR 28-DIP

IC RTC CLK/CALENDAR PAR 28-DIP

Supplier's Site
Ic, Nvram, 10 Yr Battery 64K, 48T58; Date Format Stmicroelectronics - 72K7215 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nvram, 10 Yr Battery 64K, 48T58; Date Format Stmicroelectronics
72K7215
Ic, Nvram, 10 Yr Battery 64K, 48T58; Date Format Stmicroelectronics 72K7215
IC, NVRAM, 10 YR BATTERY 64K, 48T58; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:Parallel;RoHS Compliant: Yes

IC, NVRAM, 10 YR BATTERY 64K, 48T58; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:Parallel;RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T58Y-70PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T58Y-70PC1
Clock/Timing - Real Time Clocks M48T58Y-70PC1
IC RTC CLK/CALENDAR PAR 28-DIP

IC RTC CLK/CALENDAR PAR 28-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 497-2859-5-ND 1210625-M48T58Y-70PC1 6865030P 9208991 690-M48T58Y-70PC1 M48T58Y-70PC1 M48T58Y-70PC1 M48T58Y-70PC1 72K7215 M48T58Y-70PC1
Product Name Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70PC1 Real Time Clocks Real Time Clocks 8KB 5V Clock and Timing IC Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Ic, Nvram, 10 Yr Battery 64K, 48T58; Date Format Stmicroelectronics Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Timekeeper; Real Time Clock Real Time Clock
Package Type Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" DIP DIP; PCDIP DIP; Pcdip Rail/Tube DIP; Through Hole DIP; 28-DIP Module (0.600\", 15.24mm) DIP; Through Hole DIP
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 C (32 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data