STMicroelectronics, Inc. 5.0 V 8 Kb Clock and Timing IC M48T58Y-70MH1F

Description
5.0 V, 64 Kbit (8 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T58Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 8 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 8 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.0 V, 64 Kbit (8 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T58Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 8 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 8 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0 V 8 Kb Clock and Timing IC
690-M48T58Y-70MH1F
5.0 V 8 Kb Clock and Timing IC 690-M48T58Y-70MH1F
5.0 V, 64 Kbit (8 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T58Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 8 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 8 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1F can be used for catalog matching and distributor lookup.

5.0 V, 64 Kbit (8 Kb x 8) TIMEKEEPER® SRAM Product overview: M48T58Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 8 Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, 8 Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1F - 123886-M48T58Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1F
123886-M48T58Y-70MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1F 123886-M48T58Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 123886-M48T58Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 123886-M48T58Y-70MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Real Time Clocks - 497-M48T58Y-70MH1FTR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-M48T58Y-70MH1FTR-ND
Real Time Clocks 497-M48T58Y-70MH1FTR-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-M48T58Y-70MH1FCT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-M48T58Y-70MH1FCT-ND
Real Time Clocks 497-M48T58Y-70MH1FCT-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-M48T58Y-70MH1FDKR-ND - DigiKey
Thief River Falls, MN, United States
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T58Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T58Y-70MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T58Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Real Time Clocks - M48T58Y-70MH1F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T58Y-70MH1F
Real Time Clocks M48T58Y-70MH1F
IC RTC CLK/CALENDAR PAR 28-SOH

IC RTC CLK/CALENDAR PAR 28-SOH

Supplier's Site Datasheet
So28 Battery/tk 8K X 8 10%; Date Format Stmicroelectronics - 51AC9311 - Newark, An Avnet Company
Chicago, IL, United States
So28 Battery/tk 8K X 8 10%; Date Format Stmicroelectronics
51AC9311
So28 Battery/tk 8K X 8 10%; Date Format Stmicroelectronics 51AC9311
SO28 BATTERY/TK 8K X 8 10%; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Parallel RoHS Compliant: Yes

SO28 BATTERY/TK 8K X 8 10%; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Parallel RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M48T58Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T58Y-70MH1F
Real Time Clocks M48T58Y-70MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337", 8.56mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337", 8.56mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T58Y-70MH1F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T58Y-70MH1F
Clock/Timing - Real Time Clocks M48T58Y-70MH1F
IC RTC CLK/CALENDAR PAR 28-SOH

IC RTC CLK/CALENDAR PAR 28-SOH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T58Y-70MH1F 123886-M48T58Y-70MH1F 497-M48T58Y-70MH1FTR-ND M48T58Y-70MH1F M48T58Y-70MH1F 51AC9311 M48T58Y-70MH1F M48T58Y-70MH1F
Product Name 5.0 V 8 Kb Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1F Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks So28 Battery/tk 8K X 8 10%; Date Format Stmicroelectronics Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Tape and Reel Surface Mount; 28-SOH Surface Mount; SOIC; "28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets" Surface Mount; Surface Mount Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 28-SOIC (0.337\", 8.56mm Width) with SNAPHAT Sockets
Frequency 70000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data