STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1E M48T58Y-70MH1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207132-M48T58Y-70MH1 E Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207132-M48T58Y-70MH1 E Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1E - 207132-M48T58Y-70MH1E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1E
207132-M48T58Y-70MH1E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1E 207132-M48T58Y-70MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 207132-M48T58Y-70MH1 E Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 207132-M48T58Y-70MH1E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Real Time Clocks - 497-2858-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2858-5-ND
Real Time Clocks 497-2858-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Singapore, Singapore
5V 64Kb SOIC Clock and Timing IC
690-M48T58Y-70MH1E
5V 64Kb SOIC Clock and Timing IC 690-M48T58Y-70MH1E
5V RTC SRAM 64Kb 70ns SOIC Parallel Product overview: M48T58Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 64Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1E can be used for catalog matching and distributor lookup.

5V RTC SRAM 64Kb 70ns SOIC Parallel Product overview: M48T58Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 64Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 64Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58Y-70MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clock Parallel 8KByte 28-Pin SO - M48T58Y-70MH1E - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Real Time Clock Parallel 8KByte 28-Pin SO
M48T58Y-70MH1E
Real Time Clock Parallel 8KByte 28-Pin SO M48T58Y-70MH1E
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T58Y-70MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T58Y-70MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T58Y-70MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Real Time Clocks - M48T58Y-70MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T58Y-70MH1E
Real Time Clocks M48T58Y-70MH1E
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337", 8.56mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.337", 8.56mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T58Y-70MH1E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T58Y-70MH1E
Clock/Timing - Real Time Clocks M48T58Y-70MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 207132-M48T58Y-70MH1E 497-2858-5-ND 690-M48T58Y-70MH1E M48T58Y-70MH1E M48T58Y-70MH1E M48T58Y-70MH1E M48T58Y-70MH1E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T58Y-70MH1E Real Time Clocks 5V 64Kb SOIC Clock and Timing IC Real Time Clock Parallel 8KByte 28-Pin SO Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; 28-SOH Surface Mount; SOIC; "28-SOIC (0.337"", 8.56mm Width) with SNAPHAT Sockets" Rail/Tube Surface Mount; Surface Mount Surface Mount; SOIC; 28-SOIC (0.337\", 8.56mm Width) with SNAPHAT Sockets
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data