"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 037690-M48T58-70PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.75V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
RTC IC, 8KB NVRAM, 70ns Access, Parallel, 5V, PDIP Product overview: M48T58-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KB, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KB, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T58-70PC1 can be used for catalog matching and distributor lookup.
Real Time Clock 64Kbit TIMEKEEPER SRAM
Real Time Clock 64Kbit TIMEKEEPER SRAM
Real Time Clock 64Kbit TIMEKEEPER SRAM
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)
REAL TIME CLOCK-RTC, YY-MM-DD-dd, HH:MM:SS, 8K x 8, DIP; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR PAR 28DIP
IC RTC CLK/CALENDAR PAR 28DIP
IC RTC CLK/CALENDAR PAR 28DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2857-5-ND | 037690-M48T58-70PC1 | 690-M48T58-70PC1 | 9209004 | 6865036P | M48T58-70PC1 | 08N6564 | M48T58-70PC1 | M48T58-70PC1 | M48T58-70PC1 |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M48T58-70PC1 | 8KB 5V Clock and Timing IC | Real Time Clocks | Real Time Clocks | Real Time Clocks | Real Time Clock-Rtc, Yy-Mm-Dd-Dd, Hh Stmicroelectronics | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Timekeeper; Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" | DIP; 28-PCDIP, CAPHAT | Rail/Tube | DIP; Pcdip | DIP; PCDIP | DIP; 28-DIP Module (0.600\", 15.24mm) | DIP | DIP; Through Hole | DIP; Through Hole | |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | |||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |