Manufacturer: STMicroelectronics
Win Source Part Number: 1210623-M48T512Y-70P
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year
Package: 32-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 32-PMDIP Module
Current - Timekeeping (Maximum): 4mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DS1747-70+; M48T512Y-70PM1TR; bq4850YMA;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
0 TIMER(S), REAL TIME CLOCK, PDIP32, ROHS COMPLIANT, PLASTIC, DIP-32 Product overview: M48T512Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T512Y-70PM1 can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 32-DIP
IC RTC CLK/CALENDAR PAR 32-DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)
IC RTC CLOCK/CALENDAR PAR 32DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1210623-M48T512Y-70PM1 | 690-M48T512Y-70PM1 | M48T512Y-70PM1 | M48T512Y-70PM1 | M48T512Y-70PM1 | M48T512Y-70PM1 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M48T512Y-70PM1 | DIP Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DIP | Rail/Tube | DIP; Through Hole | DIP; 32-DIP Module (0.600\", 15.24mm) | DIP; Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |