IC RTC CLK/CALENDAR PAR 32-DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.600", 15.24mm)
IC RTC CLOCK/CALENDAR PAR 32DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | M48T512V-85PM1 | M48T512V-85PM1 | M48T512V-85PM1 |
| Product Name | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Bus Interface | Parallel; Parallel | ||
| Package Type | DIP; 32-DIP Module (0.600\", 15.24mm) | DIP; Through Hole |