STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH1F M48T37Y-70MH1F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 139517-M48T37Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Family Name: M48T37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1644; DS1644P; DS1554; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 139517-M48T37Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Family Name: M48T37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1644; DS1644P; DS1554; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH1F - 139517-M48T37Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH1F
139517-M48T37Y-70MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH1F 139517-M48T37Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 139517-M48T37Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Family Name: M48T37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1644; DS1644P; DS1554; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 139517-M48T37Y-70MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Family Name: M48T37
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS1644; DS1644P; DS1554;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3 V Clock and Timing IC
690-M48T37Y-70MH1F
3.3 V Clock and Timing IC 690-M48T37Y-70MH1F
5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37Y-70MH1F can be used for catalog matching and distributor lookup.

5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-4720-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4720-1-ND
Real Time Clocks 497-4720-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4720-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4720-6-ND
Real Time Clocks 497-4720-6-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4720-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4720-2-ND
Real Time Clocks 497-4720-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37Y-70MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37Y-70MH1F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Real Time Clocks - M48T37Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37Y-70MH1F
Real Time Clocks M48T37Y-70MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37Y-70MH1F
Clock/Timing - Real Time Clocks M48T37Y-70MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 139517-M48T37Y-70MH1F 690-M48T37Y-70MH1F 497-4720-1-ND M48T37Y-70MH1F M48T37Y-70MH1F M48T37Y-70MH1F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH1F 3.3 V Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; 44-SOH Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data