STMicroelectronics, Inc. Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks M48T37V-10MH6F

Description
Win Source Part Number: 1212751-M48T37V-10MH 6F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M48T37V10MH6F; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4719-1,497-4719- 2,M48T37V10MH6F Base Product Number: M48T37 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1212751-M48T37V-10MH 6F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M48T37V10MH6F; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4719-1,497-4719- 2,M48T37V10MH6F Base Product Number: M48T37 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M48T37V-10MH6F is a real-time clock (RTC) integrated circuit that operates at a supply voltage of 3.0 to 3.6 V. It features 256 Kbit of TIMEKEEPER® SRAM, which is organized as 32 Kbit x 8. This product includes an ultra-low power SRAM, a real-time clock, a power-fail control circuit, and a battery backup system. It also offers a frequency test output for software calibration of the real-time clock. Key functionalities include automatic power-fail chip deselect and WRITE protection, a watchdog timer, and a programmable alarm output that remains active during battery backup mode. The device is packaged in a 44-lead SOIC format and requires a SNAPHAT® top for the battery and crystal, which must be ordered separately. The M48T37V is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable timekeeping and data retention during power interruptions.

Datasheet Summary
Powered by GS/AI

The M48T37V-10MH6F is a real-time clock (RTC) integrated circuit that operates at a supply voltage of 3.0 to 3.6 V. It features 256 Kbit of TIMEKEEPER® SRAM, which is organized as 32 Kbit x 8. This product includes an ultra-low power SRAM, a real-time clock, a power-fail control circuit, and a battery backup system. It also offers a frequency test output for software calibration of the real-time clock. Key functionalities include automatic power-fail chip deselect and WRITE protection, a watchdog timer, and a programmable alarm output that remains active during battery backup mode. The device is packaged in a 44-lead SOIC format and requires a SNAPHAT® top for the battery and crystal, which must be ordered separately. The M48T37V is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable timekeeping and data retention during power interruptions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1212751-M48T37V-10MH6F
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1212751-M48T37V-10MH6F
Win Source Part Number: 1212751-M48T37V-10MH 6F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M48T37V10MH6F; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4719-1,497-4719- 2,M48T37V10MH6F Base Product Number: M48T37 Product Status: Obsolete

Win Source Part Number: 1212751-M48T37V-10MH6F
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: Timekeeper®
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 936
Mounting: SMD (SMT)
Interface: Parallel
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package: 44-SOH
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): M48T37V10MH6F;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4719-1,497-4719-2,M48T37V10MH6F
Base Product Number: M48T37
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
3.3 V Clock and Timing IC
690-M48T37V-10MH6F
3.3 V Clock and Timing IC 690-M48T37V-10MH6F
5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6F can be used for catalog matching and distributor lookup.

5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-4719-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4719-2-ND
Real Time Clocks 497-4719-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - M48T37V-10MH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37V-10MH6F
Real Time Clocks M48T37V-10MH6F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37V-10MH6F
Clock/Timing - Real Time Clocks M48T37V-10MH6F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37V-10MH6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37V-10MH6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37V-10MH6F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1212751-M48T37V-10MH6F 690-M48T37V-10MH6F 497-4719-2-ND M48T37V-10MH6F M48T37V-10MH6F M48T37V-10MH6F
Product Name Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 3.3 V Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Tape and Reel Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data