STMicroelectronics, Inc. 3.3 V Clock and Timing IC M48T37V-10MH6E

Description
5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6E can be used for catalog matching and distributor lookup.
Request a Quote
Description
5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M48T37V-10MH6E is a real-time clock (RTC) integrated circuit that operates at a supply voltage of 3.0 to 3.6 V. It features 256 Kbit of TIMEKEEPER® SRAM, which is ultra-low power, making it suitable for battery-backed applications. The device includes a power-fail control circuit, automatic chip deselect, and WRITE protection to ensure data integrity during power interruptions. Additionally, it offers a frequency test output for software calibration of the real-time clock, a programmable alarm output that remains active during battery backup, and a battery low flag for monitoring battery status. The M48T37V is packaged in a 44-lead SOIC format and requires a SNAPHAT® top for the battery and crystal, which must be ordered separately. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The M48T37V-10MH6E is a real-time clock (RTC) integrated circuit that operates at a supply voltage of 3.0 to 3.6 V. It features 256 Kbit of TIMEKEEPER® SRAM, which is ultra-low power, making it suitable for battery-backed applications. The device includes a power-fail control circuit, automatic chip deselect, and WRITE protection to ensure data integrity during power interruptions. Additionally, it offers a frequency test output for software calibration of the real-time clock, a programmable alarm output that remains active during battery backup, and a battery low flag for monitoring battery status. The M48T37V is packaged in a 44-lead SOIC format and requires a SNAPHAT® top for the battery and crystal, which must be ordered separately. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V Clock and Timing IC
690-M48T37V-10MH6E
3.3 V Clock and Timing IC 690-M48T37V-10MH6E
5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6E can be used for catalog matching and distributor lookup.

5.0 or 3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T37V-10MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH6E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2853-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2853-5-ND
Real Time Clocks 497-2853-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - M48T37V-10MH6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37V-10MH6E
Real Time Clocks M48T37V-10MH6E
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37V-10MH6E
Clock/Timing - Real Time Clocks M48T37V-10MH6E
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37V-10MH6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37V-10MH6E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37V-10MH6E
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T37V-10MH6E 497-2853-5-ND M48T37V-10MH6E M48T37V-10MH6E M48T37V-10MH6E
Product Name 3.3 V Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT Surface Mount; Surface Mount
Frequency 100000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data