STMicroelectronics, Inc. Real Time Clocks M48T37V-10MH1F

Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-4718-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4718-6-ND
Real Time Clocks 497-4718-6-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4718-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4718-2-ND
Real Time Clocks 497-4718-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4718-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4718-1-ND
Real Time Clocks 497-4718-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37V-10MH1F - 116827-M48T37V-10MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37V-10MH1F
116827-M48T37V-10MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37V-10MH1F 116827-M48T37V-10MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 116827-M48T37V-10MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V to 3.6V Family Name: M48T37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS1744WP-120IND+; DS1744W; DS1744WP-120+; DS1744W-120IND; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116827-M48T37V-10MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 3V to 3.6V
Family Name: M48T37
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SOH
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS1744WP-120IND+; DS1744W; DS1744WP-120+; DS1744W-120IND;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 250KB SOIC Clock and Timing IC
690-M48T37V-10MH1F
3.3V 250KB SOIC Clock and Timing IC 690-M48T37V-10MH1F
Parallel RTC IC, 3.3V, 100ns Access, SOIC, 250KB NV RAM Product overview: M48T37V-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250KB, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 250KB, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH1F can be used for catalog matching and distributor lookup.

Parallel RTC IC, 3.3V, 100ns Access, SOIC, 250KB NV RAM Product overview: M48T37V-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250KB, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 250KB, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37V-10MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37V-10MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37V-10MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37V-10MH1F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics - 07AH6826 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics
07AH6826
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics 07AH6826
RTC, 0 TO 70DEG C, SOIC-44; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:44Pins; IC Interface RoHS Compliant: Yes

RTC, 0 TO 70DEG C, SOIC-44; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:44Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37V-10MH1F
Clock/Timing - Real Time Clocks M48T37V-10MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T37V-10MH1F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T37V-10MH1F
Real Time Clocks M48T37V-10MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T37V-10MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37V-10MH1F
Real Time Clocks M48T37V-10MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 497-4718-6-ND 116827-M48T37V-10MH1F 690-M48T37V-10MH1F M48T37V-10MH1F 07AH6826 M48T37V-10MH1F M48T37V-10MH1F M48T37V-10MH1F
Product Name Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T37V-10MH1F 3.3V 250KB SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock RTC; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; 44-SOH Tape and Reel Surface Mount; Surface Mount SOIC Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data