STMicroelectronics, Inc. SRAM; 256 KBIT SRAM; -0.3 TO 7V; 70; PCDIP28; 0.8 V (MAX.); +/- 1 UA (MAX.) IIN M48T35Y-70PC1

Description
5 V, 256 kbit (32 kb x8) Timekeeper® SRAM -0.3 to 7 Supply Voltage Integrated, ultra low power SRAM, real time clock, power-fail Control circuit and battery Bytewide™ ram-like clock access Frequency test output for real time clock Automatic power-fail chip deselect and write protection Self-contained battery and cry The M48T35⁄Y TIMEKEEPER® RAM is a 32Kb x 8 non-volatile static RAM and real time clock. The monolithic chip is available in two special packages to provide a highly integrated battery backed-up memory and real time clock solution. It also easily fits into many ROM, EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed.
Description
5 V, 256 kbit (32 kb x8) Timekeeper® SRAM -0.3 to 7 Supply Voltage Integrated, ultra low power SRAM, real time clock, power-fail Control circuit and battery Bytewide™ ram-like clock access Frequency test output for real time clock Automatic power-fail chip deselect and write protection Self-contained battery and cry The M48T35⁄Y TIMEKEEPER® RAM is a 32Kb x 8 non-volatile static RAM and real time clock. The monolithic chip is available in two special packages to provide a highly integrated battery backed-up memory and real time clock solution. It also easily fits into many ROM, EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed.

Suppliers

Company
Product
Description
Supplier Links
SRAM; 256 KBIT SRAM; -0.3 TO 7V; 70; PCDIP28; 0.8 V (MAX.); +/- 1 UA (MAX.) IIN - 70013651 - Allied Electronics, Inc.
Fort Worth, TX, USA
SRAM; 256 KBIT SRAM; -0.3 TO 7V; 70; PCDIP28; 0.8 V (MAX.); +/- 1 UA (MAX.) IIN
70013651
SRAM; 256 KBIT SRAM; -0.3 TO 7V; 70; PCDIP28; 0.8 V (MAX.); +/- 1 UA (MAX.) IIN 70013651
5 V, 256 kbit (32 kb x8) Timekeeper® SRAM -0.3 to 7 Supply Voltage Integrated, ultra low power SRAM, real time clock, power-fail Control circuit and battery Bytewide™ ram-like clock access Frequency test output for real time clock Automatic power-fail chip deselect and write protection Self-contained battery and cry The M48T35⁄Y TIMEKEEPER® RAM is a 32Kb x 8 non-volatile static RAM and real time clock. The monolithic chip is available in two special packages to provide a highly integrated battery backed-up memory and real time clock solution. It also easily fits into many ROM, EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed.

5 V, 256 kbit (32 kb x8) Timekeeper® SRAM -0.3 to 7 Supply Voltage

  • Integrated, ultra low power SRAM, real time clock, power-fail Control circuit and battery
  • Bytewide™ ram-like clock access
  • Frequency test output for real time clock
  • Automatic power-fail chip deselect and write protection
  • Self-contained battery and cry
    The M48T35⁄Y TIMEKEEPER® RAM is a 32Kb x 8 non-volatile static RAM and real time clock. The monolithic chip is available in two special packages to provide a highly integrated battery backed-up memory and real time clock solution. It also easily fits into many ROM, EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Memory Chips
Product Number 70013651
Product Name SRAM; 256 KBIT SRAM; -0.3 TO 7V; 70; PCDIP28; 0.8 V (MAX.); +/- 1 UA (MAX.) IIN
Memory Category SRAM Chip
Access Time 70 ns
Data Retention 10 years
Operating Temperature 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details