STMicroelectronics, Inc. Real Time Clocks M48T35Y-70PC1

Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-2851-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2851-5-ND
Real Time Clocks 497-2851-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70PC1
072947-M48T35Y-70PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70PC1 072947-M48T35Y-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 072947-M48T35Y-70PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072947-M48T35Y-70PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 256Kb Clock and Timing IC
690-M48T35Y-70PC1
5V 256Kb Clock and Timing IC 690-M48T35Y-70PC1
RTC IC, Parallel, 70ns, 5V, 256Kb SRAM, PDIP Product overview: M48T35Y-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70PC1 can be used for catalog matching and distributor lookup.

RTC IC, Parallel, 70ns, 5V, 256Kb SRAM, PDIP Product overview: M48T35Y-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 6248466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
6248466P
Real Time Clocks 6248466P
Real-Time clock,256kb,M48T35Y- 70PC1

Real-Time clock,256kb,M48T35Y-70PC1

Supplier's Site
Real Time Clocks - 9209001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
9209001
Real Time Clocks 9209001
Real-Time clock,256kb,M48T35Y- 70PC1

Real-Time clock,256kb,M48T35Y-70PC1

Supplier's Site
Real Time Clocks - 6248466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
6248466
Real Time Clocks 6248466
Real-Time clock,256kb,M48T35Y- 70PC1

Real-Time clock,256kb,M48T35Y-70PC1

Supplier's Site
Real Time Clocks - M48T35Y-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35Y-70PC1
Real Time Clocks M48T35Y-70PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35Y-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35Y-70PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35Y-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site
Clock/Timing - Real Time Clocks - M48T35Y-70PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35Y-70PC1
Clock/Timing - Real Time Clocks M48T35Y-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Real Time Clocks - M48T35Y-70PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35Y-70PC1
Real Time Clocks M48T35Y-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 497-2851-5-ND 072947-M48T35Y-70PC1 690-M48T35Y-70PC1 6248466P 9209001 M48T35Y-70PC1 M48T35Y-70PC1 M48T35Y-70PC1 M48T35Y-70PC1
Product Name Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70PC1 5V 256Kb Clock and Timing IC Real Time Clocks Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" DIP; 28-PCDIP, CAPHAT Rail/Tube DIP; PCDIP DIP; Pcdip DIP; 28-DIP Module (0.600\", 15.24mm) DIP; Through Hole DIP; Through Hole
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 C (32 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data