STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1F M48T35Y-70MH1F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 141130-M48T35Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Family Name: M48T35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1501YZ+; DS1501YSN+T&R; DS1501YE+T&R; DS1501YEN+T&R; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 141130-M48T35Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Family Name: M48T35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1501YZ+; DS1501YSN+T&R; DS1501YE+T&R; DS1501YEN+T&R; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1F - 141130-M48T35Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1F
141130-M48T35Y-70MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1F 141130-M48T35Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 141130-M48T35Y-70MH1 F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Family Name: M48T35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS1501YZ+; DS1501YSN+T&R; DS1501YE+T&R; DS1501YEN+T&R; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141130-M48T35Y-70MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V
Family Name: M48T35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS1501YZ+; DS1501YSN+T&R; DS1501YE+T&R; DS1501YEN+T&R;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 497-4716-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4716-6-ND
Real Time Clocks 497-4716-6-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4716-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4716-2-ND
Real Time Clocks 497-4716-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4716-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4716-1-ND
Real Time Clocks 497-4716-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 151845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
151845
Real Time Clocks 151845
5.0 V 256 Kbit TIMEKEEPER SRAM

5.0 V 256 Kbit TIMEKEEPER SRAM

Supplier's Site
Singapore, Singapore
256KB 5V SOIC Clock and Timing IC
690-M48T35Y-70MH1F
256KB 5V SOIC Clock and Timing IC 690-M48T35Y-70MH1F
RTC IC, 70ns, Parallel, 256KB, 5V, SOIC Product overview: M48T35Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 256KB, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1F can be used for catalog matching and distributor lookup.

RTC IC, 70ns, Parallel, 256KB, 5V, SOIC Product overview: M48T35Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 256KB, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M48T35Y-70MH1F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35Y-70MH1F
Real Time Clocks M48T35Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Real Time Clocks - M48T35Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35Y-70MH1F
Real Time Clocks M48T35Y-70MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Reserved For Schneider; Date Format Stmicroelectronics - 51AC9310 - Newark, An Avnet Company
Chicago, IL, United States
Reserved For Schneider; Date Format Stmicroelectronics
51AC9310
Reserved For Schneider; Date Format Stmicroelectronics 51AC9310
RESERVED FOR SCHNEIDER; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Parallel RoHS Compliant: Yes

RESERVED FOR SCHNEIDER; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:Parallel RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35Y-70MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Clock/Timing - Real Time Clocks - M48T35Y-70MH1F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35Y-70MH1F
Clock/Timing - Real Time Clocks M48T35Y-70MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 141130-M48T35Y-70MH1F 497-4716-6-ND 497-4716-2-ND 151845 690-M48T35Y-70MH1F M48T35Y-70MH1F M48T35Y-70MH1F 51AC9310 M48T35Y-70MH1F M48T35Y-70MH1F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1F Real Time Clocks Real Time Clocks Real Time Clocks 256KB 5V SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Reserved For Schneider; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock; Clock Driver Clock/Calendar; Real Time Clock Real Time Clock Calendar, Clock; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 28-SOH Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" DIP; DIP Tape and Reel Surface Mount; Surface Mount Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets SOIC Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data