STMicroelectronics, Inc. 5V 256Kb SOIC Clock and Timing IC M48T35Y-70MH1E

Description
5V RTC SRAM 256Kb 70ns Parallel SOIC Product overview: M48T35Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V RTC SRAM 256Kb 70ns Parallel SOIC Product overview: M48T35Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 256Kb SOIC Clock and Timing IC
690-M48T35Y-70MH1E
5V 256Kb SOIC Clock and Timing IC 690-M48T35Y-70MH1E
5V RTC SRAM 256Kb 70ns Parallel SOIC Product overview: M48T35Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1E can be used for catalog matching and distributor lookup.

5V RTC SRAM 256Kb 70ns Parallel SOIC Product overview: M48T35Y-70MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35Y-70MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2849-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2849-5-ND
Real Time Clocks 497-2849-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1E - 1065192-M48T35Y-70MH1E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1E
1065192-M48T35Y-70MH1E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1E 1065192-M48T35Y-70MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 1065192-M48T35Y-70MH 1E Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1065192-M48T35Y-70MH1E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35Y-70MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35Y-70MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35Y-70MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Real Time Clocks - M48T35Y-70MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35Y-70MH1E
Real Time Clocks M48T35Y-70MH1E
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Real Time Clocks - M48T35Y-70MH1E - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35Y-70MH1E
Real Time Clocks M48T35Y-70MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T35Y-70MH1E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35Y-70MH1E
Clock/Timing - Real Time Clocks M48T35Y-70MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T35Y-70MH1E 497-2849-5-ND 1065192-M48T35Y-70MH1E M48T35Y-70MH1E M48T35Y-70MH1E M48T35Y-70MH1E M48T35Y-70MH1E
Product Name 5V 256Kb SOIC Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T35Y-70MH1E Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Rail/Tube Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOH Surface Mount; Surface Mount Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount
Frequency 70000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data