Alternative Parts (Cross-Reference): Cross
Alternative Parts (Cross-Reference): STMicroelectronics
Category: Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Series: Timekeeper®
Packaging: Tube
Type: Clock/Calendar
Features: Leap Year
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
3.3 V, 256 Kbit (32 Kbit x 8) TIMEKEEPER® SRAM Product overview: M48T35AV-10MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH6E can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
IC RTC CLK/CALENDAR PAR 28SOH
IC RTC CLK/CALENDAR PAR 28SOH
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M48T35AV-10MH6E | 497-2847-5-ND | M48T35AV-10MH6E | M48T35AV-10MH6E | M48T35AV-10MH6E | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Real Time Clocks | 3.3 V Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Package Type | Rail/Tube | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | ||
| Frequency | 100000 MHz |