STMicroelectronics, Inc. 3.3V 256Kb Clock and Timing IC M48T35AV-10MH1F

Description
3.3V 256Kb 8b Parallel RTC SRAM, 100ns Access Product overview: M48T35AV-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 256Kb 8b Parallel RTC SRAM, 100ns Access Product overview: M48T35AV-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 256Kb Clock and Timing IC
690-M48T35AV-10MH1F
3.3V 256Kb Clock and Timing IC 690-M48T35AV-10MH1F
3.3V 256Kb 8b Parallel RTC SRAM, 100ns Access Product overview: M48T35AV-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1F can be used for catalog matching and distributor lookup.

3.3V 256Kb 8b Parallel RTC SRAM, 100ns Access Product overview: M48T35AV-10MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-4714-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4714-2-ND
Real Time Clocks 497-4714-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4714-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4714-1-ND
Real Time Clocks 497-4714-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4714-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4714-6-ND
Real Time Clocks 497-4714-6-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1F - 135295-M48T35AV-10MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1F
135295-M48T35AV-10MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1F 135295-M48T35AV-10MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 135295-M48T35AV-10MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 3V to 3.6V Family Name: M48T35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOH Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS1500WEN; DS1500WN; DS1501WE/T&R/C02; DS1500W; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 135295-M48T35AV-10MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 3V to 3.6V
Family Name: M48T35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOH
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS1500WEN; DS1500WN; DS1501WE/T&R/C02; DS1500W;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - M48T35AV-10MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35AV-10MH1F
Real Time Clocks M48T35AV-10MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Real Time Clocks - M48T35AV-10MH1F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35AV-10MH1F
Real Time Clocks M48T35AV-10MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35AV-10MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35AV-10MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35AV-10MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Clock/Timing - Real Time Clocks - M48T35AV-10MH1F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35AV-10MH1F
Clock/Timing - Real Time Clocks M48T35AV-10MH1F
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
So28 Battery/tk 32K X 8 3.3V 10%; Date Format Stmicroelectronics - 51AC9309 - Newark, An Avnet Company
Chicago, IL, United States
So28 Battery/tk 32K X 8 3.3V 10%; Date Format Stmicroelectronics
51AC9309
So28 Battery/tk 32K X 8 3.3V 10%; Date Format Stmicroelectronics 51AC9309
SO28 BATTERY/TK 32K X 8 3.3V 10%; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:ParallelRoHS Compliant: Yes

SO28 BATTERY/TK 32K X 8 3.3V 10%; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; IC Interface Type:ParallelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T35AV-10MH1F 497-4714-2-ND 497-4714-1-ND 135295-M48T35AV-10MH1F M48T35AV-10MH1F M48T35AV-10MH1F M48T35AV-10MH1F M48T35AV-10MH1F 51AC9309
Product Name 3.3V 256Kb Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1F Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks So28 Battery/tk 32K X 8 3.3V 10%; Date Format Stmicroelectronics
Package Type Tape and Reel Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOH Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount Surface Mount; Surface Mount SOIC
Frequency 100000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data