STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1E M48T35AV-10MH1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210614-M48T35AV-10M H1E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: Parallel Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 3V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: M48T Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210614-M48T35AV-10M H1E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: Parallel Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 3V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: M48T Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1E - 1210614-M48T35AV-10MH1E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1E
1210614-M48T35AV-10MH1E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1E 1210614-M48T35AV-10MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 1210614-M48T35AV-10M H1E Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: Parallel Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOH Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Current - Timekeeping (Maximum): 2mA at 3V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: M48T Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210614-M48T35AV-10MH1E
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Leap Year
Interface: Parallel
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 28-SOH
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Current - Timekeeping (Maximum): 2mA at 3V ~ 3.6V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: M48T
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V 256Kb SOIC Clock and Timing IC
690-M48T35AV-10MH1E
3.3V 256Kb SOIC Clock and Timing IC 690-M48T35AV-10MH1E
3.3V RTC SRAM 256Kb 8b Parallel SOIC 100ns Product overview: M48T35AV-10MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1E can be used for catalog matching and distributor lookup.

3.3V RTC SRAM 256Kb 8b Parallel SOIC 100ns Product overview: M48T35AV-10MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 256Kb, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 256Kb, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35AV-10MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2846-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2846-5-ND
Real Time Clocks 497-2846-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - M48T35AV-10MH1E - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35AV-10MH1E
Real Time Clocks M48T35AV-10MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T35AV-10MH1E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35AV-10MH1E
Clock/Timing - Real Time Clocks M48T35AV-10MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35AV-10MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35AV-10MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35AV-10MH1E
IC RTC CLK/CALENDAR PAR 28SOH

IC RTC CLK/CALENDAR PAR 28SOH

Supplier's Site
Real Time Clocks - M48T35AV-10MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35AV-10MH1E
Real Time Clocks M48T35AV-10MH1E
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1210614-M48T35AV-10MH1E 690-M48T35AV-10MH1E 497-2846-5-ND M48T35AV-10MH1E M48T35AV-10MH1E M48T35AV-10MH1E M48T35AV-10MH1E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T35AV-10MH1E 3.3V 256Kb SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount Rail/Tube Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A07864-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXI-510-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details
2 suppliers