STMicroelectronics, Inc. 5V 32Kb Clock and Timing IC M48T35-70PC1

Description
5V RTC SRAM, 32Kb, 70ns Access, Parallel Interface, PDIP Product overview: M48T35-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 32Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V RTC SRAM, 32Kb, 70ns Access, Parallel Interface, PDIP Product overview: M48T35-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 32Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 32Kb Clock and Timing IC
690-M48T35-70PC1
5V 32Kb Clock and Timing IC 690-M48T35-70PC1
5V RTC SRAM, 32Kb, 70ns Access, Parallel Interface, PDIP Product overview: M48T35-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 32Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35-70PC1 can be used for catalog matching and distributor lookup.

5V RTC SRAM, 32Kb, 70ns Access, Parallel Interface, PDIP Product overview: M48T35-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32Kb. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, 32Kb, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T35-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2845-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2845-5-ND
Real Time Clocks 497-2845-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35-70PC1 - 207129-M48T35-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35-70PC1
207129-M48T35-70PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T35-70PC1 207129-M48T35-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 207129-M48T35-70PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 207129-M48T35-70PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 2mA @ 4.75V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - M48T35-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T35-70PC1
Real Time Clocks M48T35-70PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T35-70PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T35-70PC1
Clock/Timing - Real Time Clocks M48T35-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Real Time Clocks - M48T35-70PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T35-70PC1
Real Time Clocks M48T35-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T35-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T35-70PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T35-70PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T35-70PC1 497-2845-5-ND 207129-M48T35-70PC1 M48T35-70PC1 M48T35-70PC1 M48T35-70PC1 M48T35-70PC1
Product Name 5V 32Kb Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T35-70PC1 Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" DIP; 28-PCDIP, CAPHAT DIP; 28-DIP Module (0.600\", 15.24mm) DIP; Through Hole DIP; Through Hole
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data