IC RTC PHANTOM CHIP PAR 32DIP
IC RTC PHANTOM PAR 32-DIP
Real Time Clock (RTC) IC Phantom Time Chip Parallel 32-DIP Module (0.600", 15.24mm)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | M48T251Y-70PM1 | M48T251Y-70PM1 | M48T251Y-70PM1 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Phantom Time Chip; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | DIP; Through Hole | DIP; 32-DIP Module (0.600\", 15.24mm) | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |