STMicroelectronics Clock and Timing IC M48T248Y-70PM1

Description
Real Time Clock Phantom Clock/Parallel 128KByte 32-Pin PMDIP Tube Product overview: M48T248Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T248Y-70PM1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Real Time Clock Phantom Clock/Parallel 128KByte 32-Pin PMDIP Tube Product overview: M48T248Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T248Y-70PM1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M48T248Y-70PM1 is a Real Time Clock (RTC) integrated circuit that operates at either 5.0V or 3.3V. It features a 1024K TIMEKEEPER® SRAM with a built-in clock function that tracks time down to tenths of seconds, including seconds, minutes, hours, days, and years, with automatic leap year correction valid until the year 2100. The device includes automatic switch-over and deselect circuitry, with a choice of power-fail deselect voltages ranging from 4.25V to 4.50V. This RTC provides over 10 years of data retention in the absence of power, making it suitable for applications requiring reliable timekeeping. The watch function operates transparently to RAM operations, allowing it to replace volatile static RAM or EEPROM directly. The M48T248Y is housed in a 32-pin DIP package, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The M48T248Y-70PM1 is a Real Time Clock (RTC) integrated circuit that operates at either 5.0V or 3.3V. It features a 1024K TIMEKEEPER® SRAM with a built-in clock function that tracks time down to tenths of seconds, including seconds, minutes, hours, days, and years, with automatic leap year correction valid until the year 2100. The device includes automatic switch-over and deselect circuitry, with a choice of power-fail deselect voltages ranging from 4.25V to 4.50V. This RTC provides over 10 years of data retention in the absence of power, making it suitable for applications requiring reliable timekeeping. The watch function operates transparently to RAM operations, allowing it to replace volatile static RAM or EEPROM directly. The M48T248Y is housed in a 32-pin DIP package, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-M48T248Y-70PM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-M48T248Y-70PM1
Clock and Timing IC 690-M48T248Y-70PM1
Real Time Clock Phantom Clock/Parallel 128KByte 32-Pin PMDIP Tube Product overview: M48T248Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T248Y-70PM1 can be used for catalog matching and distributor lookup.

Real Time Clock Phantom Clock/Parallel 128KByte 32-Pin PMDIP Tube Product overview: M48T248Y-70PM1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T248Y-70PM1 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M48T248Y-70PM1 - 924884-M48T248Y-70PM1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T248Y-70PM1
924884-M48T248Y-70PM1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T248Y-70PM1 924884-M48T248Y-70PM1
Manufacturer: STMicroelectronics Win Source Part Number: 924884-M48T248Y-70PM 1 Series: Timekeeper® Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Phantom Time Chip - Parallel 32-DIP Module (0.600", 15.24mm) Package: Tube Package: 32-DIP Module (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: M48T248 Categories: Integrated Circuits (ICs) Case / Package: 32-PMDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2842-5, 497-2842-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 924884-M48T248Y-70PM1
Series: Timekeeper®
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Phantom Time Chip - Parallel 32-DIP Module (0.600", 15.24mm)
Package: Tube
Package: 32-DIP Module (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: M48T248
Categories: Integrated Circuits (ICs)
Case / Package: 32-PMDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-2842-5, 497-2842-5-NDR

Buy Now Datasheet
Real Time Clocks - M48T248Y-70PM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T248Y-70PM1
Real Time Clocks M48T248Y-70PM1
Real Time Clock (RTC) IC Phantom Time Chip Parallel 32-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Phantom Time Chip Parallel 32-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T248Y-70PM1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T248Y-70PM1
Clock/Timing - Real Time Clocks M48T248Y-70PM1
IC RTC PHANTOM PAR 32-DIP

IC RTC PHANTOM PAR 32-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T248Y-70PM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T248Y-70PM1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T248Y-70PM1
IC RTC PHANTOM CHIP PAR 32DIP

IC RTC PHANTOM CHIP PAR 32DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T248Y-70PM1 924884-M48T248Y-70PM1 M48T248Y-70PM1 M48T248Y-70PM1 M48T248Y-70PM1
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M48T248Y-70PM1 Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube DIP; 32-PMDIP DIP; 32-DIP Module (0.600\", 15.24mm) DIP; Through Hole
Frequency 70000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details