STMicroelectronics, Inc. Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks M48T212V-85MH1F

Description
Win Source Part Number: 1023026-M48T212V-85M H1F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4713-1,497-4713- 2,M48T212V85MH1F Base Product Number: M48T212 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1023026-M48T212V-85M H1F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4713-1,497-4713- 2,M48T212V85MH1F Base Product Number: M48T212 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1023026-M48T212V-85MH1F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1023026-M48T212V-85MH1F
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1023026-M48T212V-85MH1F
Win Source Part Number: 1023026-M48T212V-85M H1F Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Series: Timekeeper® Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 936 Mounting: SMD (SMT) Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V Voltage - Supply: 3V ~ 3.6V Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Supplier Device Package: 44-SOH Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4713-1,497-4713- 2,M48T212V85MH1F Base Product Number: M48T212 Product Status: Obsolete

Win Source Part Number: 1023026-M48T212V-85MH1F
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: Timekeeper®
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer, Y2K
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 936
Mounting: SMD (SMT)
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Current - Timekeeping (Max): 2mA @ 3V ~ 3.6V
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Supplier Device Package: 44-SOH
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4713-1,497-4713-2,M48T212V85MH1F
Base Product Number: M48T212
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M48T212V-85MH1F
Clock and Timing IC 690-M48T212V-85MH1F
IC RTC CLK/CALENDAR PAR 44SOH Product overview: M48T212V-85MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T212V-85MH1F can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 44SOH Product overview: M48T212V-85MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T212V-85MH1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 497-4713-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4713-2-ND
Real Time Clocks 497-4713-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T212V-85MH1F
Clock/Timing - Real Time Clocks M48T212V-85MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T212V-85MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T212V-85MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T212V-85MH1F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Real Time Clocks - M48T212V-85MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T212V-85MH1F
Real Time Clocks M48T212V-85MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1023026-M48T212V-85MH1F 690-M48T212V-85MH1F 497-4713-2-ND M48T212V-85MH1F M48T212V-85MH1F M48T212V-85MH1F
Product Name Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Tape & Reel (TR) Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data