STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T212V-85MH1E M48T212V-85MH1E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 785056-M48T212V-85MH 1E Series: Timekeeper Packaging: Tube Type: Clock/Calendar Operating Temperature Range: 0°C ~ 70°C Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Part Status: Obsolete(EOL) Family Name: M48T212 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SOH Current - Timekeeping (Maximum): 2mA @ 3V ~ 3.6V Alternative Parts (Cross-Reference): DS1558W-TRL; DS1558W; DS1558W-TRL+; DS1558W+; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 785056-M48T212V-85MH 1E Series: Timekeeper Packaging: Tube Type: Clock/Calendar Operating Temperature Range: 0°C ~ 70°C Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Part Status: Obsolete(EOL) Family Name: M48T212 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SOH Current - Timekeeping (Maximum): 2mA @ 3V ~ 3.6V Alternative Parts (Cross-Reference): DS1558W-TRL; DS1558W; DS1558W-TRL+; DS1558W+; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T212V-85MH1E - 785056-M48T212V-85MH1E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T212V-85MH1E
785056-M48T212V-85MH1E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T212V-85MH1E 785056-M48T212V-85MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 785056-M48T212V-85MH 1E Series: Timekeeper Packaging: Tube Type: Clock/Calendar Operating Temperature Range: 0°C ~ 70°C Features: Alarm, Leap Year, Watchdog Timer, Y2K Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: Parallel Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Part Status: Obsolete(EOL) Family Name: M48T212 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SOH Current - Timekeeping (Maximum): 2mA @ 3V ~ 3.6V Alternative Parts (Cross-Reference): DS1558W-TRL; DS1558W; DS1558W-TRL+; DS1558W+; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785056-M48T212V-85MH1E
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, Watchdog Timer, Y2K
Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Part Status: Obsolete(EOL)
Family Name: M48T212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SOH
Current - Timekeeping (Maximum): 2mA @ 3V ~ 3.6V
Alternative Parts (Cross-Reference): DS1558W-TRL; DS1558W; DS1558W-TRL+; DS1558W+;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Real Time Clocks - 497-2841-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2841-5-ND
Real Time Clocks 497-2841-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M48T212V-85MH1E
Clock and Timing IC 690-M48T212V-85MH1E
IC RTC CLK/CALENDAR PAR 44-SOH Product overview: M48T212V-85MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T212V-85MH1E can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 44-SOH Product overview: M48T212V-85MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T212V-85MH1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T212V-85MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T212V-85MH1E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T212V-85MH1E
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T212V-85MH1E
Clock/Timing - Real Time Clocks M48T212V-85MH1E
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T212V-85MH1E - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T212V-85MH1E
Real Time Clocks M48T212V-85MH1E
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T212V-85MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T212V-85MH1E
Real Time Clocks M48T212V-85MH1E
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 785056-M48T212V-85MH1E 497-2841-5-ND 690-M48T212V-85MH1E M48T212V-85MH1E M48T212V-85MH1E M48T212V-85MH1E M48T212V-85MH1E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T212V-85MH1E Real Time Clocks Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Rail/Tube Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data