STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T201Y-70MH1F M48T201Y-70MH1F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 140876-M48T201Y-70MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 140876-M48T201Y-70MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T201Y-70MH1F - 140876-M48T201Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T201Y-70MH1F
140876-M48T201Y-70MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T201Y-70MH1F 140876-M48T201Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 140876-M48T201Y-70MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 140876-M48T201Y-70MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Real Time Clocks - 497-4712-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4712-6-ND
Real Time Clocks 497-4712-6-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4712-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4712-1-ND
Real Time Clocks 497-4712-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4712-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4712-2-ND
Real Time Clocks 497-4712-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Singapore, Singapore
5V SOIC Clock and Timing IC
690-M48T201Y-70MH1F
5V SOIC Clock and Timing IC 690-M48T201Y-70MH1F
RTC IC SOIC 5V 70ns Parallel Interface Product overview: M48T201Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T201Y-70MH1F can be used for catalog matching and distributor lookup.

RTC IC SOIC 5V 70ns Parallel Interface Product overview: M48T201Y-70MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T201Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T201Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T201Y-70MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T201Y-70MH1F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Timekeeper Supervisor, 0 To 70Deg C Rohs Compliant Stmicroelectronics - 69AH1655 - Newark, An Avnet Company
Chicago, IL, United States
Timekeeper Supervisor, 0 To 70Deg C Rohs Compliant Stmicroelectronics
69AH1655
Timekeeper Supervisor, 0 To 70Deg C Rohs Compliant Stmicroelectronics 69AH1655
TIMEKEEPER SUPERVISOR, 0 TO 70DEG C ROHS COMPLIANT: YES

TIMEKEEPER SUPERVISOR, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T201Y-70MH1F
Clock/Timing - Real Time Clocks M48T201Y-70MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T201Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T201Y-70MH1F
Real Time Clocks M48T201Y-70MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 140876-M48T201Y-70MH1F 497-4712-6-ND 690-M48T201Y-70MH1F M48T201Y-70MH1F 69AH1655 M48T201Y-70MH1F M48T201Y-70MH1F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T201Y-70MH1F Real Time Clocks 5V SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Timekeeper Supervisor, 0 To 70Deg C Rohs Compliant Stmicroelectronics Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; 44-SOH Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Tape and Reel Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 3 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data