"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"
IC RTC CLK/CALENDAR PAR 44-SOH
IC RTC CLK/CALENDAR PAR 44SOH
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2840-5-ND | M48T201Y-70MH1E | M48T201Y-70MH1E | M48T201Y-70MH1E |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" | Surface Mount; Surface Mount | Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |