STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T201V-85MH1F M48T201V-85MH1F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020942-M48T201V-85MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020942-M48T201V-85MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T201V-85MH1F
020942-M48T201V-85MH1F
Clock/Timing - Clock/Timing - Real Time Clocks - M48T201V-85MH1F 020942-M48T201V-85MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 020942-M48T201V-85MH 1F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 3V Current - Timekeeping (Max): 2mA @ 3V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-SOH Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020942-M48T201V-85MH1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Current - Timekeeping (Max): 2mA @ 3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-SOH
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.8MB 3.3V SOIC Clock and Timing IC
690-M48T201V-85MH1F
3.8MB 3.3V SOIC Clock and Timing IC 690-M48T201V-85MH1F
RTC IC, 85ns Access, 3.8MB RAM, Parallel, SOIC, 3.3V Product overview: M48T201V-85MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8MB, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.8MB, 3.3V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T201V-85MH1F can be used for catalog matching and distributor lookup.

RTC IC, 85ns Access, 3.8MB RAM, Parallel, SOIC, 3.3V Product overview: M48T201V-85MH1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8MB, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.8MB, 3.3V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T201V-85MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-4711-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4711-2-ND
Real Time Clocks 497-4711-2-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - 497-4711-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4711-1-ND
Real Time Clocks 497-4711-1-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Real Time Clocks - M48T201V-85MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T201V-85MH1F
Real Time Clocks M48T201V-85MH1F
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T201V-85MH1F
Clock/Timing - Real Time Clocks M48T201V-85MH1F
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T201V-85MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T201V-85MH1F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T201V-85MH1F
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics - 07AH6825 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics
07AH6825
Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics 07AH6825
RTC, 0 TO 70DEG C, SOIC-44; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:44Pins; IC Interface RoHS Compliant: Yes

RTC, 0 TO 70DEG C, SOIC-44; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:44Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 020942-M48T201V-85MH1F 690-M48T201V-85MH1F 497-4711-2-ND M48T201V-85MH1F M48T201V-85MH1F M48T201V-85MH1F 07AH6825
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T201V-85MH1F 3.8MB 3.3V SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Rtc, 0 To 70Deg C, Soic-44; Date Format Stmicroelectronics
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock RTC; Real Time Clock
Package Type Surface Mount; 44-SOH Tape and Reel Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data