"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"
RTC IC, 3.3V, 85ns, SOIC, Parallel Interface, Watchdog Timer Product overview: M48T201V-85MH1E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T201V-85MH1E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 785055-M48T201V-85MH
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Package: 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 3V
Part Status: Obsolete(EOL)
Family Name: M48T201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SOH
Current - Timekeeping (Maximum): 2mA @ 3V ~ 3.6V
Alternative Parts (Cross-Reference): DS1747WP-C2+; DS1747WP-120IND; DS1747W-120; DS1557WP-120;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
IC RTC CLK/CALENDAR PAR 44SOH
IC RTC CLK/CALENDAR PAR 44-SOH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2839-5-ND | 690-M48T201V-85MH1E | 785055-M48T201V-85MH1E | M48T201V-85MH1E | M48T201V-85MH1E | M48T201V-85MH1E |
| Product Name | Real Time Clocks | 3.3V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M48T201V-85MH1E | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" | Rail/Tube | Surface Mount | Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |